Vishay Intertechnology, Inc. Wirewound Resistors CW0108K000KE12

Description
CW-10 8K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 8K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0108K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108K000KE12
Wirewound Resistors 3110-CW0108K000KE12
CW-10 8K 10% E12 e3

CW-10 8K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0108K000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K000KE12-ND
Through Hole Resistors CW0108K000KE12-ND
8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0108K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0108K000KE12
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0108K000KE12
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 8K 10% E12 E3 Vishay - 70P5556 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8K 10% E12 E3 Vishay
70P5556
Cw-10 8K 10% E12 E3 Vishay 70P5556
CW-10 8K 10% e12 E3

CW-10 8K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0108K000KE12 CW0108K000KE12-ND CW0108K000KE12 70P5556
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 8K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 8000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers