Vishay Intertechnology, Inc. Through Hole Resistors CW0108K000JE123

Description
8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108K000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K000JE123-ND
Through Hole Resistors CW0108K000JE123-ND
8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8K OHM 13W 5% WW AXIAL - CW0108K000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 13W 5% WW AXIAL
CW0108K000JE123
RES 8K OHM 13W 5% WW AXIAL CW0108K000JE123
RES 8Kohm 13W 5% WW AXIAL

RES 8Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 8K 5% E12 E3 Vishay - 70P5554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8K 5% E12 E3 Vishay
70P5554
Cw-10-3 8K 5% E12 E3 Vishay 70P5554
CW-10-3 8K 5% e12 E3

CW-10-3 8K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108K000JE123-ND CW0108K000JE123 70P5554
Product Name Through Hole Resistors RES 8K OHM 13W 5% WW AXIAL Cw-10-3 8K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details