Vishay Intertechnology, Inc. Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01085R00KE73

Description
Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01085R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01085R00KE73
Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01085R00KE73
Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01085R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01085R00KE73
Wirewound Resistors 3110-CW01085R00KE73
CW-10 85 10% E73 e3

CW-10 85 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01085R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01085R00KE73-ND
Through Hole Resistors CW01085R00KE73-ND
85 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

85 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 85 10% E73 E3 Vishay - 70P5643 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 85 10% E73 E3 Vishay
70P5643
Cw-10 85 10% E73 E3 Vishay 70P5643
CW-10 85 10% E73 e3

CW-10 85 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01085R00KE73 3110-CW01085R00KE73 CW01085R00KE73-ND 70P5643
Product Name Res Wirewound 85 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 85 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details