Vishay Intertechnology, Inc. Wirewound Resistors CW01082R00KE73

Description
CW-10 82 10% E73 e3
Request a Quote Datasheet
Description
CW-10 82 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01082R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01082R00KE73
Wirewound Resistors 3110-CW01082R00KE73
CW-10 82 10% E73 e3

CW-10 82 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01082R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082R00KE73-ND
Through Hole Resistors CW01082R00KE73-ND
82 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01082R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01082R00KE73
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01082R00KE73
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 82 10% E73 E3 Vishay - 70P5627 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 82 10% E73 E3 Vishay
70P5627
Cw-10 82 10% E73 E3 Vishay 70P5627
CW-10 82 10% E73 e3

CW-10 82 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01082R00KE73 CW01082R00KE73-ND CW01082R00KE73 70P5627
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 82 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 82 ohms 82 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers