Vishay Intertechnology, Inc. RES 82 OHM 13W 5% WW AXIAL CW01082R00JS73

Description
RES 82ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 13W 5% WW AXIAL - CW01082R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 13W 5% WW AXIAL
CW01082R00JS73
RES 82 OHM 13W 5% WW AXIAL CW01082R00JS73
RES 82ohm 13W 5% WW AXIAL

RES 82ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-82TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-82TR-ND
Through Hole Resistors CWE-82TR-ND
82 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01082R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01082R00JS73
Wirewound Resistors 3110-CW01082R00JS73
CW-10 82 5% S73

CW-10 82 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01082R00JS73 CWE-82TR-ND 3110-CW01082R00JS73
Product Name RES 82 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers