RES 82ohm 13W 5% WW AXIAL
82 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,82Ohms,5+/-% Tol,-30,30ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01082R00JB12 | CW01082R00JB12 | CW01082R00JB12-ND | 43C8882 |
| Product Name | Wirewound Resistors | RES 82 OHM 13W 5% WW AXIAL | Through Hole Resistors | Res,metal Alloy,82Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 13 watts | 13 watts |