CW-10 82K 10% E73 e3
82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 82Kohm 13W 10% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01082K00KE73 | CW01082K00KE73-ND | CW01082K00KE73 | 70P5620 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 82K OHM 13W 10% WW AXIAL | Cw-10 82K 10% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 82000 ohms | 82000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | Single Resistor |