Vishay Intertechnology, Inc. Through Hole Resistors CW01082K00JE733

Description
82 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01082K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082K00JE733-ND
Through Hole Resistors CW01082K00JE733-ND
82 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 82K OHM 13W 5% WW AXIAL - CW01082K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 13W 5% WW AXIAL
CW01082K00JE733
RES 82K OHM 13W 5% WW AXIAL CW01082K00JE733
RES 82Kohm 13W 5% WW AXIAL

RES 82Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 82K 5% E73 E3 Vishay - 70P5617 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 82K 5% E73 E3 Vishay
70P5617
Cw-10-3 82K 5% E73 E3 Vishay 70P5617
CW-10-3 82K 5% E73 e3

CW-10-3 82K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01082K00JE733-ND CW01082K00JE733 70P5617
Product Name Through Hole Resistors RES 82K OHM 13W 5% WW AXIAL Cw-10-3 82K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details