Vishay Precision Group Wirewound Resistors CW01082K00JB12

Description
CW-10 82K 5% B12
Request a Quote Datasheet
Description
CW-10 82K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01082K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01082K00JB12
Wirewound Resistors 3110-CW01082K00JB12
CW-10 82K 5% B12

CW-10 82K 5% B12

Supplier's Site Datasheet
RES 82K OHM 13W 5% WW AXIAL - CW01082K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 13W 5% WW AXIAL
CW01082K00JB12
RES 82K OHM 13W 5% WW AXIAL CW01082K00JB12
RES 82Kohm 13W 5% WW AXIAL

RES 82Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01082K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082K00JB12-ND
Through Hole Resistors CW01082K00JB12-ND
82 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 82Kohm, 10W, 5%; Resistance Vishay - 03F5042 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82Kohm, 10W, 5%; Resistance Vishay
03F5042
Wirewound Resistor, 82Kohm, 10W, 5%; Resistance Vishay 03F5042
WIREWOUND RESISTOR, 82KOHM, 10W, 5%; Resistance:82kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

WIREWOUND RESISTOR, 82KOHM, 10W, 5%; Resistance:82kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01082K00JB12 CW01082K00JB12 CW01082K00JB12-ND 03F5042
Product Name Wirewound Resistors RES 82K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 82Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Power Rating 13 watts 13 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers