Vishay Intertechnology, Inc. RES 820 OHM 13W 10% WW AXIAL CW010820R0KE733

Description
RES 820ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 13W 10% WW AXIAL - CW010820R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 13W 10% WW AXIAL
CW010820R0KE733
RES 820 OHM 13W 10% WW AXIAL CW010820R0KE733
RES 820ohm 13W 10% WW AXIAL

RES 820ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010820R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010820R0KE733-ND
Through Hole Resistors CW010820R0KE733-ND
820 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 820 10% E73 E3 Vishay - 70P5636 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 820 10% E73 E3 Vishay
70P5636
Cw-10-3 820 10% E73 E3 Vishay 70P5636
CW-10-3 820 10% E73 e3

CW-10-3 820 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010820R0KE733 CW010820R0KE733-ND 70P5636
Product Name RES 820 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 820 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details