Vishay Intertechnology, Inc. Through Hole Resistors CW010820R0KE12

Description
820 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
820 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010820R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010820R0KE12-ND
Through Hole Resistors CW010820R0KE12-ND
820 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010820R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010820R0KE12
Wirewound Resistors 3110-CW010820R0KE12
CW-10 820 10% E12 e3

CW-10 820 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 820 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010820R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010820R0KE12
Res Wirewound 820 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010820R0KE12
Res Wirewound 820 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 820 10% E12 E3 Vishay - 70P5633 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 820 10% E12 E3 Vishay
70P5633
Cw-10 820 10% E12 E3 Vishay 70P5633
CW-10 820 10% e12 E3

CW-10 820 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010820R0KE12-ND 3110-CW010820R0KE12 CW010820R0KE12 70P5633
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 820 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 820 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details