RES 820ohm 13W 5% WW AXIAL
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,820Ohms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010820R0JS73 | CW010820R0JS73-ND | 3110-CW010820R0JS73 | 28M4910 |
| Product Name | RES 820 OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Res,metal Alloy,820Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Configuration | Single Resistor | Single Resistor |