Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010820R0JS67

Description
Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010820R0JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010820R0JS67
Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010820R0JS67
Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010820R0JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010820R0JS67-ND
Through Hole Resistors CW010820R0JS67-ND
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010820R0JS67 CW010820R0JS67-ND
Product Name Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details