Vishay Intertechnology, Inc. Through Hole Resistors CW010820R0JE733

Description
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010820R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010820R0JE733-ND
Through Hole Resistors CW010820R0JE733-ND
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 820 OHM 13W 5% WW AXIAL - CW010820R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 13W 5% WW AXIAL
CW010820R0JE733
RES 820 OHM 13W 5% WW AXIAL CW010820R0JE733
RES 820ohm 13W 5% WW AXIAL

RES 820ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 820 5% E73 E3 Vishay - 70P5632 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 820 5% E73 E3 Vishay
70P5632
Cw-10-3 820 5% E73 E3 Vishay 70P5632
CW-10-3 820 5% E73 e3

CW-10-3 820 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010820R0JE733-ND CW010820R0JE733 70P5632
Product Name Through Hole Resistors RES 820 OHM 13W 5% WW AXIAL Cw-10-3 820 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers