The CW010820R0JE12HE is a through-hole wirewound resistor from Lingto Electronic Limited, designed for high energy applications. It has a power rating of 10 watts at 25 °C, with a maximum short-term pulse energy of 106.5 joules. The resistor features a resistance range of 15.0 to 938.0 ohms and is available with a tolerance of ±5% or ±10%. This model operates effectively within a temperature range of -65 °C to +350 °C, making it suitable for demanding environments. The construction includes a high-temperature silicone coating and a ceramic core, ensuring durability and stability during operation. The resistor is capable of withstanding short time overloads of up to 10 times its rated power for 5 seconds. With a compact design, the CW010820R0JE12HE offers a high power-to-size ratio, making it a viable option for applications requiring reliable performance in limited space.
Res Wirewound 820 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW010820R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010820R0JE12HE can be used for catalog matching and distributor lookup.
820 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
RES 820 OHM 13W 5% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CW010820R0JE12HE | 541-CW010820R0JE12HE-ND | CW010820R0JE12HE |
| Product Name | 820 Ohm 10W Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 13 watts | 13 watts |
| Standards and Certifications | RoHS |