Vishay Intertechnology, Inc. RES 820 OHM 5% SILICONE WW CW010820R0JE123

Description
RES 820ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 820ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 5% SILICONE WW - CW010820R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 5% SILICONE WW
CW010820R0JE123
RES 820 OHM 5% SILICONE WW CW010820R0JE123
RES 820ohm 5% SILICONE WW

RES 820ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010820R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010820R0JE123-ND
Through Hole Resistors CW010820R0JE123-ND
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 820 5% E12 E3 Vishay - 70P5630 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 820 5% E12 E3 Vishay
70P5630
Cw-10-3 820 5% E12 E3 Vishay 70P5630
CW-10-3 820 5% e12 E3

CW-10-3 820 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010820R0JE123 CW010820R0JE123-ND 70P5630
Product Name RES 820 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 820 5% E12 E3 Vishay
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details