Vishay Intertechnology, Inc. Through Hole Resistors CW01080R00KE123

Description
80 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
80 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01080R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01080R00KE123-ND
Through Hole Resistors CW01080R00KE123-ND
80 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

80 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 80 OHM 13W 10% WW AXIAL - CW01080R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80 OHM 13W 10% WW AXIAL
CW01080R00KE123
RES 80 OHM 13W 10% WW AXIAL CW01080R00KE123
RES 80ohm 13W 10% WW AXIAL

RES 80ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01080R00KE123-ND CW01080R00KE123
Product Name Through Hole Resistors RES 80 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers