Vishay Intertechnology, Inc. RES 80 OHM 5% SILICONE WW CW01080R00JE733

Description
RES 80ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 80ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80 OHM 5% SILICONE WW - CW01080R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80 OHM 5% SILICONE WW
CW01080R00JE733
RES 80 OHM 5% SILICONE WW CW01080R00JE733
RES 80ohm 5% SILICONE WW

RES 80ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01080R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01080R00JE733-ND
Through Hole Resistors CW01080R00JE733-ND
80 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

80 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 80 5% E73 E3 Vishay - 70P5602 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 80 5% E73 E3 Vishay
70P5602
Cw-10-3 80 5% E73 E3 Vishay 70P5602
CW-10-3 80 5% E73 e3

CW-10-3 80 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01080R00JE733 CW01080R00JE733-ND 70P5602
Product Name RES 80 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 80 5% E73 E3 Vishay
Resistance Range 80 ohms 80 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details