Vishay Intertechnology, Inc. RES 80 OHM 13W 5% WW AXIAL CW01080R00JE123

Description
RES 80ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 80ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80 OHM 13W 5% WW AXIAL - CW01080R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80 OHM 13W 5% WW AXIAL
CW01080R00JE123
RES 80 OHM 13W 5% WW AXIAL CW01080R00JE123
RES 80ohm 13W 5% WW AXIAL

RES 80ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01080R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01080R00JE123-ND
Through Hole Resistors CW01080R00JE123-ND
80 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

80 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 80 5% E12 E3 Vishay - 70P5600 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 80 5% E12 E3 Vishay
70P5600
Cw-10-3 80 5% E12 E3 Vishay 70P5600
CW-10-3 80 5% e12 E3

CW-10-3 80 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01080R00JE123 CW01080R00JE123-ND 70P5600
Product Name RES 80 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 80 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80 ohms 80 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details