Vishay Intertechnology, Inc. Through Hole Resistors CW010800R0KE73

Description
800 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
800 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010800R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010800R0KE73-ND
Through Hole Resistors CW010800R0KE73-ND
800 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010800R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010800R0KE73
Wirewound Resistors 3110-CW010800R0KE73
CW-10 800 10% E73 e3

CW-10 800 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 800 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010800R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010800R0KE73
Res Wirewound 800 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010800R0KE73
Res Wirewound 800 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 800 10% E73 E3 Vishay - 70P5612 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 800 10% E73 E3 Vishay
70P5612
Cw-10 800 10% E73 E3 Vishay 70P5612
CW-10 800 10% E73 e3

CW-10 800 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010800R0KE73-ND 3110-CW010800R0KE73 CW010800R0KE73 70P5612
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 800 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 800 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details