Vishay Intertechnology, Inc. Through Hole Resistors CW010800R0JS73

Description
800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-800TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-800TR-ND
Through Hole Resistors CWE-800TR-ND
800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 800 OHM 13W 5% WW AXIAL - CW010800R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 13W 5% WW AXIAL
CW010800R0JS73
RES 800 OHM 13W 5% WW AXIAL CW010800R0JS73
RES 800ohm 13W 5% WW AXIAL

RES 800ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010800R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010800R0JS73
Wirewound Resistors 3110-CW010800R0JS73
CW-10 800 5% S73

CW-10 800 5% S73

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 06H0096 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0096
Power Resistor; Resistance Vishay 06H0096
Power Resistor; Resistance:800ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:800ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWE-800TR-ND CW010800R0JS73 3110-CW010800R0JS73 06H0096
Product Name Through Hole Resistors RES 800 OHM 13W 5% WW AXIAL Wirewound Resistors Power Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 800 ohms 800 ohms 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176230-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details