800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 800 5% E73 e3
WIREWOUND RESISTOR, 800 OHM, 10W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010800R0JE73 | CW010800R0JE73-ND | 3110-CW010800R0JE73 | 65K3684 |
| Product Name | CW010800R0JE73 | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 800 Ohm, 10W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 800 ohms | 800 ohms | 800 ohms |