Vishay Intertechnology, Inc. Through Hole Resistors CW010800R0JE12

Description
800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW010800R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010800R0JE12-ND
Through Hole Resistors 541-CW010800R0JE12-ND
800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010800R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010800R0JE12
Wirewound Resistors 3110-CW010800R0JE12
CW-10 800 5% E12 e3

CW-10 800 5% E12 e3

Supplier's Site Datasheet
RES 800 OHM 13W 5% WW AXIAL - CW010800R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 13W 5% WW AXIAL
CW010800R0JE12
RES 800 OHM 13W 5% WW AXIAL CW010800R0JE12
RES 800ohm 13W 5% WW AXIAL

RES 800ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 800 5% E12 E3 Vishay - 70P5607 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 800 5% E12 E3 Vishay
70P5607
Cw-10 800 5% E12 E3 Vishay 70P5607
CW-10 800 5% e12 E3

CW-10 800 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW010800R0JE12-ND 3110-CW010800R0JE12 CW010800R0JE12 70P5607
Product Name Through Hole Resistors Wirewound Resistors RES 800 OHM 13W 5% WW AXIAL Cw-10 800 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 800 ohms 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details