Vishay Intertechnology, Inc. Wirewound Resistors CW0107R500KE12

Description
CW-10 7.5 10% E12 e3
Request a Quote Datasheet
Description
CW-10 7.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0107R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107R500KE12
Wirewound Resistors 3110-CW0107R500KE12
CW-10 7.5 10% E12 e3

CW-10 7.5 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0107R500KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107R500KE12-ND
Through Hole Resistors CW0107R500KE12-ND
7.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 13W 10% WW AXIAL - CW0107R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 13W 10% WW AXIAL
CW0107R500KE12
RES 7.5 OHM 13W 10% WW AXIAL CW0107R500KE12
RES 7.5ohm 13W 10% WW AXIAL

RES 7.5ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 7.5 10% E12 E3 Vishay - 70P5495 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.5 10% E12 E3 Vishay
70P5495
Cw-10 7.5 10% E12 E3 Vishay 70P5495
CW-10 7.5 10% e12 E3

CW-10 7.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0107R500KE12 CW0107R500KE12-ND CW0107R500KE12 70P5495
Product Name Wirewound Resistors Through Hole Resistors RES 7.5 OHM 13W 10% WW AXIAL Cw-10 7.5 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details