Vishay Intertechnology, Inc. Wirewound Resistors CW0107R500JE73

Description
CW-10 7.5 5% E73 e3
Request a Quote Datasheet
Description
CW-10 7.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0107R500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107R500JE73
Wirewound Resistors 3110-CW0107R500JE73
CW-10 7.5 5% E73 e3

CW-10 7.5 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0107R500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107R500JE73-ND
Through Hole Resistors CW0107R500JE73-ND
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 13W 5% WW AXIAL - CW0107R500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 13W 5% WW AXIAL
CW0107R500JE73
RES 7.5 OHM 13W 5% WW AXIAL CW0107R500JE73
RES 7.5ohm 13W 5% WW AXIAL

RES 7.5ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistor, 7.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3680 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay
65K3680
Wirewound Resistor, 7.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay 65K3680
WIREWOUND RESISTOR, 7.5 OHM, 10W, 5%, FULL REEL; Resistance:7.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 10W, 5%, FULL REEL; Resistance:7.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0107R500JE73 CW0107R500JE73-ND CW0107R500JE73 65K3680
Product Name Wirewound Resistors Through Hole Resistors RES 7.5 OHM 13W 5% WW AXIAL Wirewound Resistor, 7.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers