RES 7.5ohm 13W 5% WW AXIAL
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,7.5Ohms,5+/-% Tol,-50,50ppm-TC
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0107R500JB123 | CW0107R500JB123-ND | 43C8866 |
| Product Name | RES 7.5 OHM 13W 5% WW AXIAL | Through Hole Resistors | Res,metal Alloy,7.5Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 7.5 ohms | 7.5 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor | Single Resistor |