7.5 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 7.5ohm 13W 3% WW AXIAL
RES,Metal Alloy,7.5Ohms,3+/-% Tol,-50,50ppm-TC
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0107R500HE12-ND | CW0107R500HE12 | 79K1986 |
| Product Name | Through Hole Resistors | RES 7.5 OHM 13W 3% WW AXIAL | Res,metal Alloy,7.5Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 7.5 ohms | 7.5 ohms |