Vishay Intertechnology, Inc. Wirewound Resistors CW0107R000JE12

Description
CW-10 7 5% E12 e3
Request a Quote Datasheet
Description
CW-10 7 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0107R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107R000JE12
Wirewound Resistors 3110-CW0107R000JE12
CW-10 7 5% E12 e3

CW-10 7 5% E12 e3

Supplier's Site Datasheet
RES 7 OHM 5% SILICONE WW - CW0107R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7 OHM 5% SILICONE WW
CW0107R000JE12
RES 7 OHM 5% SILICONE WW CW0107R000JE12
RES 7ohm 5% SILICONE WW

RES 7ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0107R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107R000JE12-ND
Through Hole Resistors CW0107R000JE12-ND
7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 7 5% E12 E3 Vishay - 70P5484 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7 5% E12 E3 Vishay
70P5484
Cw-10 7 5% E12 E3 Vishay 70P5484
CW-10 7 5% e12 E3

CW-10 7 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0107R000JE12 CW0107R000JE12 CW0107R000JE12-ND 70P5484
Product Name Wirewound Resistors RES 7 OHM 5% SILICONE WW Through Hole Resistors Cw-10 7 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7 ohms 7 ohms 7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details