Vishay Intertechnology, Inc. Through Hole Resistors CW0107K900KE733

Description
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107K900KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K900KE733-ND
Through Hole Resistors CW0107K900KE733-ND
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0107K900KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0107K900KE733
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0107K900KE733
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 7.9K 10% E73 E3 Vishay - 70P5483 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.9K 10% E73 E3 Vishay
70P5483
Cw-10-3 7.9K 10% E73 E3 Vishay 70P5483
CW-10-3 7.9K 10% E73 e3

CW-10-3 7.9K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K900KE733-ND CW0107K900KE733 70P5483
Product Name Through Hole Resistors Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 7.9K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details