Vishay Intertechnology, Inc. Through Hole Resistors CW0107K900KE73

Description
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107K900KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K900KE73-ND
Through Hole Resistors CW0107K900KE73-ND
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0107K900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0107K900KE73
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0107K900KE73
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0107K900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K900KE73
Wirewound Resistors 3110-CW0107K900KE73
CW-10 7.9K 10% E73 e3

CW-10 7.9K 10% E73 e3

Supplier's Site Datasheet
Cw-10 7.9K 10% E73 E3 Vishay - 70P5482 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.9K 10% E73 E3 Vishay
70P5482
Cw-10 7.9K 10% E73 E3 Vishay 70P5482
CW-10 7.9K 10% E73 e3

CW-10 7.9K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0107K900KE73-ND CW0107K900KE73 3110-CW0107K900KE73 70P5482
Product Name Through Hole Resistors Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 7.9K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details