RES 7.9Kohm 13W 10% WW AXIAL
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10-3 7.9K 10% e12 E3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0107K900KE123 | CW0107K900KE123-ND | 70P5481 |
| Product Name | RES 7.9K OHM 13W 10% WW AXIAL | Through Hole Resistors | Cw-10-3 7.9K 10% E12 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 7900 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor | Single Resistor |