Vishay Intertechnology, Inc. RES 7.9K OHM 5% SILICONE WW CW0107K900JE733

Description
RES 7.9Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 7.9Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.9K OHM 5% SILICONE WW - CW0107K900JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.9K OHM 5% SILICONE WW
CW0107K900JE733
RES 7.9K OHM 5% SILICONE WW CW0107K900JE733
RES 7.9Kohm 5% SILICONE WW

RES 7.9Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0107K900JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K900JE733-ND
Through Hole Resistors CW0107K900JE733-ND
7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 7.9K 5% E73 E3 Vishay - 70P5479 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.9K 5% E73 E3 Vishay
70P5479
Cw-10-3 7.9K 5% E73 E3 Vishay 70P5479
CW-10-3 7.9K 5% E73 e3

CW-10-3 7.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K900JE733 CW0107K900JE733-ND 70P5479
Product Name RES 7.9K OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 7.9K 5% E73 E3 Vishay
Resistance Range 7900 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers