RES 7.9Kohm 13W 5% WW AXIAL
7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 7.9K 5% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0107K900JE73 | CW0107K900JE73-ND | 3110-CW0107K900JE73 |
| Product Name | RES 7.9K OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 7900 ohms | 7900 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor |