Vishay Intertechnology, Inc. Through Hole Resistors CW0107K900JE123

Description
7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107K900JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K900JE123-ND
Through Hole Resistors CW0107K900JE123-ND
7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0107K900JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0107K900JE123
Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0107K900JE123
Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 7.9K 5% E12 E3 Vishay - 70P5477 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.9K 5% E12 E3 Vishay
70P5477
Cw-10-3 7.9K 5% E12 E3 Vishay 70P5477
CW-10-3 7.9K 5% e12 E3

CW-10-3 7.9K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K900JE123-ND CW0107K900JE123 70P5477
Product Name Through Hole Resistors Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 7.9K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers