Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 7.9K 5% B12
7.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0107K900JB12 | 3110-CW0107K900JB12 | CW0107K900JB12-ND | 28M4906 |
| Product Name | Res Wirewound 7.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors | Cw-10 7.9K 5% B12 Vishay |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |