Vishay Intertechnology, Inc. Through Hole Resistors CW0107K500KE12

Description
7.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107K500KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K500KE12-ND
Through Hole Resistors CW0107K500KE12-ND
7.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5K OHM 13W 10% WW AXIAL - CW0107K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 13W 10% WW AXIAL
CW0107K500KE12
RES 7.5K OHM 13W 10% WW AXIAL CW0107K500KE12
RES 7.5Kohm 13W 10% WW AXIAL

RES 7.5Kohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0107K500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K500KE12
Wirewound Resistors 3110-CW0107K500KE12
CW-10 7.5K 10% E12 e3

CW-10 7.5K 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0107K500KE12-ND CW0107K500KE12 3110-CW0107K500KE12
Product Name Through Hole Resistors RES 7.5K OHM 13W 10% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details