Vishay Intertechnology, Inc. RES 7.5K OHM 13W 5% WW AXIAL CW0107K500JS73

Description
RES 7.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 13W 5% WW AXIAL - CW0107K500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 13W 5% WW AXIAL
CW0107K500JS73
RES 7.5K OHM 13W 5% WW AXIAL CW0107K500JS73
RES 7.5Kohm 13W 5% WW AXIAL

RES 7.5Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0107K500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K500JS73
Wirewound Resistors 3110-CW0107K500JS73
CW-10 7.5K 5% S73

CW-10 7.5K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-7.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-7.5KTR-ND
Through Hole Resistors CWE-7.5KTR-ND
7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0092 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0092
Power Resistor; Resistance Vishay 06H0092
Power Resistor; Resistance:7.5kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:7.5kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0107K500JS73 3110-CW0107K500JS73 CWE-7.5KTR-ND 06H0092
Product Name RES 7.5K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Power Resistor; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Category / Application Industrial General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details