Vishay Intertechnology, Inc. Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0107K500JE733

Description
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0107K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0107K500JE733
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0107K500JE733
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0107K500JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K500JE733-ND
Through Hole Resistors CW0107K500JE733-ND
7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 7.5K 5% E73 E3 Vishay - 70P5471 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.5K 5% E73 E3 Vishay
70P5471
Cw-10-3 7.5K 5% E73 E3 Vishay 70P5471
CW-10-3 7.5K 5% E73 e3

CW-10-3 7.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K500JE733 CW0107K500JE733-ND 70P5471
Product Name Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 7.5K 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details