Vishay Intertechnology, Inc. RES 7.5K OHM 5% SILICONE WW CW0107K500JE123

Description
RES 7.5Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 7.5Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 5% SILICONE WW - CW0107K500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5% SILICONE WW
CW0107K500JE123
RES 7.5K OHM 5% SILICONE WW CW0107K500JE123
RES 7.5Kohm 5% SILICONE WW

RES 7.5Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0107K500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K500JE123-ND
Through Hole Resistors CW0107K500JE123-ND
7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 7.5K 5% E12 E3 Vishay - 70P5470 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.5K 5% E12 E3 Vishay
70P5470
Cw-10-3 7.5K 5% E12 E3 Vishay 70P5470
CW-10-3 7.5K 5% e12 E3

CW-10-3 7.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K500JE123 CW0107K500JE123-ND 70P5470
Product Name RES 7.5K OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 7.5K 5% E12 E3 Vishay
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details