Vishay Precision Group Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0107K500JE12

Description
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0107K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0107K500JE12
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0107K500JE12
Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0107K500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K500JE12-ND
Through Hole Resistors CW0107K500JE12-ND
7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0107K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K500JE12
Wirewound Resistors 3110-CW0107K500JE12
CW-10 7.5K 5% E12 e3

CW-10 7.5K 5% E12 e3

Supplier's Site Datasheet
Cw-10 7.5K 5% E12 E3 Vishay - 70P5469 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.5K 5% E12 E3 Vishay
70P5469
Cw-10 7.5K 5% E12 E3 Vishay 70P5469
CW-10 7.5K 5% E12 e3

CW-10 7.5K 5% E12 e3

Supplier's Site
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201724
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201724
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW0107K500JE12 CW0107K500JE12-ND 3110-CW0107K500JE12 70P5469 70201724
Product Name Res Wirewound 7.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 7.5K 5% E12 E3 Vishay Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers