Vishay Intertechnology, Inc. RES 7.4K OHM 13W 5% WW AXIAL CW0107K400JE733

Description
RES 7.4Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.4Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.4K OHM 13W 5% WW AXIAL - CW0107K400JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.4K OHM 13W 5% WW AXIAL
CW0107K400JE733
RES 7.4K OHM 13W 5% WW AXIAL CW0107K400JE733
RES 7.4Kohm 13W 5% WW AXIAL

RES 7.4Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0107K400JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K400JE733-ND
Through Hole Resistors CW0107K400JE733-ND
7.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 7.4K 5% E73 E3 Vishay - 70P5464 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.4K 5% E73 E3 Vishay
70P5464
Cw-10-3 7.4K 5% E73 E3 Vishay 70P5464
CW-10-3 7.4K 5% E73 e3

CW-10-3 7.4K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K400JE733 CW0107K400JE733-ND 70P5464
Product Name RES 7.4K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 7.4K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details