7.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 7.4Kohm 13W 5% WW AXIAL
CW-10 7.4K 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0107K400JE73-ND | CW0107K400JE73 | 3110-CW0107K400JE73 |
| Product Name | Through Hole Resistors | RES 7.4K OHM 13W 5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |