Vishay Intertechnology, Inc. RES 7.23K OHM 13W 10% WW AXIAL CW0107K230KE733

Description
RES 7.23Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 13W 10% WW AXIAL - CW0107K230KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 13W 10% WW AXIAL
CW0107K230KE733
RES 7.23K OHM 13W 10% WW AXIAL CW0107K230KE733
RES 7.23Kohm 13W 10% WW AXIAL

RES 7.23Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0107K230KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K230KE733-ND
Through Hole Resistors CW0107K230KE733-ND
7.23 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.23 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0107K230KE733 CW0107K230KE733-ND
Product Name RES 7.23K OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details