Vishay Intertechnology, Inc. Wirewound Resistors CW0107K230KE12

Description
CW-10 7.23K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 7.23K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0107K230KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K230KE12
Wirewound Resistors 3110-CW0107K230KE12
CW-10 7.23K 10% E12 e3

CW-10 7.23K 10% E12 e3

Supplier's Site Datasheet
RES 7.23K OHM 13W 10% WW AXIAL - CW0107K230KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 13W 10% WW AXIAL
CW0107K230KE12
RES 7.23K OHM 13W 10% WW AXIAL CW0107K230KE12
RES 7.23Kohm 13W 10% WW AXIAL

RES 7.23Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0107K230KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K230KE12-ND
Through Hole Resistors CW0107K230KE12-ND
7.23 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.23 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 7.23K 10% E12 E3 Vishay - 70P5457 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.23K 10% E12 E3 Vishay
70P5457
Cw-10 7.23K 10% E12 E3 Vishay 70P5457
CW-10 7.23K 10% e12 E3

CW-10 7.23K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0107K230KE12 CW0107K230KE12 CW0107K230KE12-ND 70P5457
Product Name Wirewound Resistors RES 7.23K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 7.23K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7230 ohms 7230 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details