Vishay Intertechnology, Inc. RES 7.23K OHM 13W 5% WW AXIAL CW0107K230JE123

Description
RES 7.23Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 13W 5% WW AXIAL - CW0107K230JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 13W 5% WW AXIAL
CW0107K230JE123
RES 7.23K OHM 13W 5% WW AXIAL CW0107K230JE123
RES 7.23Kohm 13W 5% WW AXIAL

RES 7.23Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0107K230JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K230JE123-ND
Through Hole Resistors CW0107K230JE123-ND
7.23 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.23 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 7.23K 5% E12 E3 Vishay - 70P5454 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.23K 5% E12 E3 Vishay
70P5454
Cw-10-3 7.23K 5% E12 E3 Vishay 70P5454
CW-10-3 7.23K 5% e12 E3

CW-10-3 7.23K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K230JE123 CW0107K230JE123-ND 70P5454
Product Name RES 7.23K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 7.23K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details