Vishay Intertechnology, Inc. Through Hole Resistors CW0107K200KE73

Description
7.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107K200KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K200KE73-ND
Through Hole Resistors CW0107K200KE73-ND
7.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0107K200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K200KE73
Wirewound Resistors 3110-CW0107K200KE73
CW-10 7.2K 10% E73 e3

CW-10 7.2K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 7.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0107K200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0107K200KE73
Res Wirewound 7.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0107K200KE73
Res Wirewound 7.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 7.2K 10% E73 E3 Vishay - 70P5451 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.2K 10% E73 E3 Vishay
70P5451
Cw-10 7.2K 10% E73 E3 Vishay 70P5451
CW-10 7.2K 10% E73 e3

CW-10 7.2K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0107K200KE73-ND 3110-CW0107K200KE73 CW0107K200KE73 70P5451
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 7.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 7.2K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details