Vishay Intertechnology, Inc. Wirewound Resistors CW0107K200JE12

Description
CW-10 7.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 7.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0107K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K200JE12
Wirewound Resistors 3110-CW0107K200JE12
CW-10 7.2K 5% E12 e3

CW-10 7.2K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0107K200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K200JE12-ND
Through Hole Resistors CW0107K200JE12-ND
7.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 7.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0107K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0107K200JE12
Res Wirewound 7.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0107K200JE12
Res Wirewound 7.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 7.2K 5% E12 E3 Vishay - 70P5445 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.2K 5% E12 E3 Vishay
70P5445
Cw-10 7.2K 5% E12 E3 Vishay 70P5445
CW-10 7.2K 5% e12 E3

CW-10 7.2K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0107K200JE12 CW0107K200JE12-ND CW0107K200JE12 70P5445
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 7.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 7.2K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details