Vishay Intertechnology, Inc. Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010770R0JE733

Description
Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010770R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010770R0JE733
Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010770R0JE733
Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010770R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010770R0JE733-ND
Through Hole Resistors CW010770R0JE733-ND
770 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

770 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 770 5% E73 E3 Vishay - 70P5548 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 770 5% E73 E3 Vishay
70P5548
Cw-10-3 770 5% E73 E3 Vishay 70P5548
CW-10-3 770 5% E73 e3

CW-10-3 770 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010770R0JE733 CW010770R0JE733-ND 70P5548
Product Name Res Wirewound 770 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 770 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details