Vishay Intertechnology, Inc. Through Hole Resistors CW01075R00KE733

Description
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01075R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075R00KE733-ND
Through Hole Resistors CW01075R00KE733-ND
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 75 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01075R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01075R00KE733
Res Wirewound 75 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01075R00KE733
Res Wirewound 75 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 75 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 75 10% E73 E3 Vishay - 70P5537 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 75 10% E73 E3 Vishay
70P5537
Cw-10-3 75 10% E73 E3 Vishay 70P5537
CW-10-3 75 10% E73 e3

CW-10-3 75 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01075R00KE733-ND CW01075R00KE733 70P5537
Product Name Through Hole Resistors Res Wirewound 75 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 75 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details