Vishay Intertechnology, Inc. Through Hole Resistors CW01075R00KE73

Description
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01075R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075R00KE73-ND
Through Hole Resistors CW01075R00KE73-ND
75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01075R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01075R00KE73
Wirewound Resistors 3110-CW01075R00KE73
CW-10 75 10% E73 e3

CW-10 75 10% E73 e3

Supplier's Site Datasheet
RES 75 OHM 13W 10% WW AXIAL - CW01075R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 13W 10% WW AXIAL
CW01075R00KE73
RES 75 OHM 13W 10% WW AXIAL CW01075R00KE73
RES 75ohm 13W 10% WW AXIAL

RES 75ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 75 10% E73 E3 Vishay - 70P5536 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 75 10% E73 E3 Vishay
70P5536
Cw-10 75 10% E73 E3 Vishay 70P5536
CW-10 75 10% E73 e3

CW-10 75 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01075R00KE73-ND 3110-CW01075R00KE73 CW01075R00KE73 70P5536
Product Name Through Hole Resistors Wirewound Resistors RES 75 OHM 13W 10% WW AXIAL Cw-10 75 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details